Thermostat Type | Programmable |
---|---|
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Open |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
ClimaSys CC - simple thermostat 250V - r | RS |
ClimaSys CC, simple thermostat 250V, range of temperature 0-60C, NO, F | Schneider Electric NSYCCOTHOF | RS Americas |
Where can I find additional details, specifications and documents for a NSYCCOTHOF?
Additional datasheets, footprints and schematics for NSYCCOTHOF are listed on our Part Details page. You can also find images and similar parts to NSYCCOTHOF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCCOTHOF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCCOTHOF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCCOTHOF fall under?
The NSYCCOTHOF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NSYCCOTHOF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCCOTHOF you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCCOTHOF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCCOTHOF have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NSYCCOTHOF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCCOTHOF often in real-time on the comparison pages.
What if I can't find stock of NSYCCOTHOF?
You can fill out our help required form which you can use to request a quote for NSYCCOTHOF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.