Status: | Unknown |
---|---|
Series: | Climasys CC |
RoHS: | Unknown |
Prices starting from US$24.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.98
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$40.00
|
55
in stock
|
Buy Now | |
element14
from US$61.78
|
50
in stock
|
Buy Now | |
Farnell
from US$25.22
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.19
|
6
in stock
|
Buy Now | |
RS Americas
from US$36.63
|
2
in stock
|
Buy Now |
Transducer Function | Temperature |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Open |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Product Range | Climasys CC |
SVHC | No SVHC (07-Jul-2017) |
Colour | Light Grey |
Contact Configuration | 1NO |
Flammability Rating | UL 94-V0 |
IP / NEMA Rating | IP20 |
Load Power | 30W |
Material | Thermoplastic |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Resistive Current Rating | 10A |
Resistive Current Rating Max | 15A |
Sim.Thermostat(NO Vent.) Blue(C) | RS |
Thermostat, No, Adjustable, 0-60Deg C | Newark Electronics |
THERMOSTAT, NO, ADJUSTABLE, 0-60DEG C | element14 |
Sensor: thermostat | Transfer Multisort Elektronik |
ClimaSys CC, simple thermostat 250V, range of temperature 0-60C, NO, C | Schneider Electric NSYCCOTHO | RS Americas |
Where can I find additional details, specifications and documents for a NSYCCOTHO?
Additional datasheets, footprints and schematics for NSYCCOTHO are listed on our Part Details page. You can also find images and similar parts to NSYCCOTHO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCCOTHO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCCOTHO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCCOTHO fall under?
The NSYCCOTHO is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NSYCCOTHO when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCCOTHO you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCCOTHO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCCOTHO have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYCCOTHO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCCOTHO often in real-time on the comparison pages.
What if I can't find stock of NSYCCOTHO?
You can fill out our help required form which you can use to request a quote for NSYCCOTHO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.