Status: | Unknown |
---|---|
Series: | Climasys CC |
RoHS: | Unknown |
Prices starting from US$26.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.75
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$42.20
|
32
in stock
|
Buy Now | |
element14
from US$40.20
|
22
in stock
|
Buy Now | |
Farnell
from US$26.87
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.32
|
4
in stock
|
Buy Now | |
RS Americas
from US$35.19
|
1
in stock
|
Buy Now |
Transducer Function | Temperature |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Closed |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Product Range | Climasys CC |
SVHC | No SVHC (07-Jul-2017) |
Body Colour | Grey |
Body Material | Thermoplastic |
Colour | Light Grey |
Contact Configuration | 1NC |
Contact Current Max | 10A |
Enclosure Material | Thermoplastic |
External Depth | 43mm |
External Depth - Imperial | 1.69" |
External Depth - Metric | 43mm |
External Height | 60mm |
External Height - Imperial | 2.36" |
External Height - Metric | 60mm |
External Width | 33mm |
External Width - Imperial | 1.3" |
External Width - Metric | 33mm |
Flammability Rating | UL 94-V0 |
IP / NEMA Rating | IP20 |
Load Power | 30W |
Material | Thermoplastic |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +80°C |
Operating Voltage | 250VAC |
Operation Type | NC |
Resistive Current Rating | 10A |
Supply Voltage Max | 250VAC |
Sim.Thermostat (NC Heat) Red (C) | RS |
Thermostat, Nc, Adjustable | Newark Electronics |
THERMOSTAT, NC, ADJUSTABLE | element14 |
Sensor: thermostat | Transfer Multisort Elektronik |
ClimaSys CC, simple thermostat 250V, range of temperature 0-60C, NC, C | Schneider Electric NSYCCOTHC | RS Americas |
Where can I find additional details, specifications and documents for a NSYCCOTHC?
Additional datasheets, footprints and schematics for NSYCCOTHC are listed on our Part Details page. You can also find images and similar parts to NSYCCOTHC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCCOTHC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCCOTHC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCCOTHC fall under?
The NSYCCOTHC is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NSYCCOTHC when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCCOTHC you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCCOTHC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCCOTHC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYCCOTHC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCCOTHC often in real-time on the comparison pages.
What if I can't find stock of NSYCCOTHC?
You can fill out our help required form which you can use to request a quote for NSYCCOTHC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.