Status: | Unknown |
---|---|
Series: | Climasys CC |
RoHS: | Unknown |
Operating Voltage | 240VAC |
---|---|
Contact Current Max | 8A |
Operation Type | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | Climasys CC |
SVHC | No SVHC (15-Jun-2015) |
Enclosure Material | Polycarbonate |
External Depth - Imperial | 1.73" |
External Depth - Metric | 44mm |
External Height - Imperial | 3.35" |
External Height - Metric | 85mm |
External Width - Imperial | 2.2" |
External Width - Metric | 56mm |
Climasys CC Digital Hygrostat 110-240Vac | RS |
Operating Voltage:240Vac | Newark Electronics |
Climasys CC - electronic hygrostat - 200-240 V - Hr 2080 - OLED screen | Schneider Electric NSYCCOHY230VID | RS Americas |
HUMIDITY CONTROLLER, 110-240V, HR 20-80% | Farnell |
Where can I find additional details, specifications and documents for a NSYCCOHY230VID?
Additional datasheets, footprints and schematics for NSYCCOHY230VID are listed on our Part Details page. You can also find images and similar parts to NSYCCOHY230VID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCCOHY230VID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCCOHY230VID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCCOHY230VID fall under?
The NSYCCOHY230VID is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to NSYCCOHY230VID when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCCOHY230VID you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCCOHY230VID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCCOHY230VID have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for NSYCCOHY230VID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCCOHY230VID often in real-time on the comparison pages.
What if I can't find stock of NSYCCOHY230VID?
You can fill out our help required form which you can use to request a quote for NSYCCOHY230VID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.