Status: | Unknown |
---|---|
Series: | Nichia NSP Series |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Luminous Intensity | 12.9cd |
Viewing Angle | 25° |
Lens Shape | Round |
Product Range | Nichia NSP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED, 3MM, WHITE, 12.9CD | Farnell |
Where can I find additional details, specifications and documents for a NSPW300DS?
Additional datasheets, footprints and schematics for NSPW300DS are listed on our Part Details page. You can also find images and similar parts to NSPW300DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPW300DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPW300DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPW300DS fall under?
The NSPW300DS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to NSPW300DS when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPW300DS you can contact the distributor directly for product support, shipping queries etc.
Is the NSPW300DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSPW300DS have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for NSPW300DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPW300DS often in real-time on the comparison pages.
What if I can't find stock of NSPW300DS?
You can fill out our help required form which you can use to request a quote for NSPW300DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.