Status: | Unknown |
---|---|
Series: | NSH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | NSH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Wire-To-Board Connector, Nsh Series, Receptacle, 5, 1 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) NSHR-05V-S | Newark Electronics |
CONN, HOUSING, RCPT, 5POS, 1ROW, 1MM | element14 |
NSH 1.0mm receptacle crimp housing, 5P | RS |
Where can I find additional details, specifications and documents for a NSHR-05V-S?
Additional datasheets, footprints and schematics for NSHR-05V-S are listed on our Part Details page. You can also find images and similar parts to NSHR-05V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSHR-05V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSHR-05V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSHR-05V-S fall under?
The NSHR-05V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to NSHR-05V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSHR-05V-S you can contact the distributor directly for product support, shipping queries etc.
Is the NSHR-05V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSHR-05V-S have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NSHR-05V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSHR-05V-S often in real-time on the comparison pages.
What if I can't find stock of NSHR-05V-S?
You can fill out our help required form which you can use to request a quote for NSHR-05V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.