Status: | Unknown |
---|---|
Series: | NRP Series |
RoHS: | Unknown |
Prices starting from US$11,175.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11,175.00
|
No stock
|
Buy Now |
Test Frequency Range | 50MHz to 50GHz |
---|---|
Power Measuring Range | -70dBm to +20dBm |
RF Connector Type | 2.4mm Plug |
Product Range | NRP Series |
Connector Type | 2.4mm Connector |
Power Sensor, 50Mhz-50Ghz, 2.4Mm Conn | Newark Electronics |
Where can I find additional details, specifications and documents for a NRP50S.02?
Additional datasheets, footprints and schematics for NRP50S.02 are listed on our Part Details page. You can also find images and similar parts to NRP50S.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRP50S.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRP50S.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRP50S.02 fall under?
The NRP50S.02 is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to NRP50S.02 when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRP50S.02 you can contact the distributor directly for product support, shipping queries etc.
Is the NRP50S.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRP50S.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NRP50S.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRP50S.02 often in real-time on the comparison pages.
What if I can't find stock of NRP50S.02?
You can fill out our help required form which you can use to request a quote for NRP50S.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.