Status: | Unknown |
---|---|
Series: | NRP Series |
RoHS: | Unknown |
Prices starting from US$10,355.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10,355.00
|
No stock
|
Buy Now |
Test Frequency Range | 10MHz to 33GHz |
---|---|
Power Measuring Range | -70dBm to +23dBm |
RF Connector Type | 3.5mm Plug |
Product Range | NRP Series |
Connector Type | 3.5mm Connector |
Power Sensor, 10Mhz-33Ghz, 3.5Mm Conn | Newark Electronics |
Where can I find additional details, specifications and documents for a NRP33SN.02?
Additional datasheets, footprints and schematics for NRP33SN.02 are listed on our Part Details page. You can also find images and similar parts to NRP33SN.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRP33SN.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRP33SN.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRP33SN.02 fall under?
The NRP33SN.02 is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to NRP33SN.02 when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRP33SN.02 you can contact the distributor directly for product support, shipping queries etc.
Is the NRP33SN.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRP33SN.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NRP33SN.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRP33SN.02 often in real-time on the comparison pages.
What if I can't find stock of NRP33SN.02?
You can fill out our help required form which you can use to request a quote for NRP33SN.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.