Status: | Unknown |
---|---|
Series: | NRP Series |
RoHS: | Unknown |
Prices starting from US$3,930.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3,930.47 |
No stock
|
Buy Now |
Test Frequency Range | 0Hz to 110GHz |
---|---|
Power Measuring Range | -67dBm to +45dBm |
Measurement Speed | 1500 readings / second |
Product Range | NRP Series |
SVHC | No SVHC (12-Jan-2017) |
Manufacturer Warranty | 3 Years |
Where can I find additional details, specifications and documents for a NRP2?
Additional datasheets, footprints and schematics for NRP2 are listed on our Part Details page. You can also find images and similar parts to NRP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRP2 fall under?
The NRP2 is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to NRP2 when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRP2 you can contact the distributor directly for product support, shipping queries etc.
Is the NRP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRP2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NRP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRP2 often in real-time on the comparison pages.
What if I can't find stock of NRP2?
You can fill out our help required form which you can use to request a quote for NRP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.