Status: | Unknown |
---|---|
Series: | NRP Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 18GHz |
---|---|
Power Measuring Range | -70dBm to +23dBm |
RF Connector Type | N Type Plug |
Product Range | NRP Series |
Connector Type | N Type |
Weight | 200g |
Power Sensor, 10Mhz-18Ghz, N Type Conn | Newark Electronics |
Where can I find additional details, specifications and documents for a NRP18S.02?
Additional datasheets, footprints and schematics for NRP18S.02 are listed on our Part Details page. You can also find images and similar parts to NRP18S.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRP18S.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRP18S.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRP18S.02 fall under?
The NRP18S.02 is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to NRP18S.02 when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRP18S.02 you can contact the distributor directly for product support, shipping queries etc.
Is the NRP18S.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRP18S.02 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for NRP18S.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRP18S.02 often in real-time on the comparison pages.
What if I can't find stock of NRP18S.02?
You can fill out our help required form which you can use to request a quote for NRP18S.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.