Status: | Unknown |
---|---|
Series: | NRF52 Series |
RoHS: | Unknown |
Prices starting from US$9.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.46
|
633
in stock
|
Buy Now | |
Newark Electronics
from US$12.43
|
4,164
in stock
|
Buy Now | |
element14
from US$12.40
|
3,771
in stock
|
Buy Now | |
Farnell
from US$10.63
|
3,574
in stock
|
Buy Now | |
Symmetry Electronics
from US$9.53
|
112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.84
|
34
in stock
|
Buy Now | |
Glyn
from US$11.00
|
11
in stock
|
Buy Now | |
Rutronik
from US$11.37
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
51
in stock
|
Buy Now | |
Avnet America
from US$10.00
|
-
|
Buy Now | |
Distrelec
from US$13.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Bluetooth Version | Bluetooth 5.0 |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Signal Range Max | - |
Data Rate | 2Mbps |
Bluetooth Class | - |
Receive Sensitivity | -92dBm |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | NRF52 Series |
SVHC | No SVHC (15-Jan-2018) |
Bluetooth Module, V5, 2Mbps | Newark Electronics |
BLUETOOTH MODULE, V5, 2MBPS | element14 |
USB dongle for nRF52840 multiprotocol wi | RS |
NRF52840 USB Dongle | Symmetry Electronics |
Dev.kit: Bluetooth 5 / BLE | Transfer Multisort Elektronik |
NRF52840 Bluetooth-5/Thread/802.15.4/ANT/2.4GHz Multiprotocol SoC USB Development Dongle | Avnet Silica |
Nordic Semiconductor nRF52840 USB Communications Dongle Board | Distrelec |
Where can I find additional details, specifications and documents for a NRF52840-DONGLE?
Additional datasheets, footprints and schematics for NRF52840-DONGLE are listed on our Part Details page. You can also find images and similar parts to NRF52840-DONGLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRF52840-DONGLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF52840-DONGLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRF52840-DONGLE fall under?
The NRF52840-DONGLE is listed under Nordic Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NRF52840-DONGLE when available in the Nordic Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRF52840-DONGLE you can contact the distributor directly for product support, shipping queries etc.
Is the NRF52840-DONGLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRF52840-DONGLE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Symmetry Electronics have stock available or on a lead time for NRF52840-DONGLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRF52840-DONGLE often in real-time on the comparison pages.
What if I can't find stock of NRF52840-DONGLE?
You can fill out our help required form which you can use to request a quote for NRF52840-DONGLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.