Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Data Rate | 2Mbps |
---|---|
RF / IF Modulation | GFSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.483GHz |
Receiving Current | 13.4mA |
RF IC Case Style | QFN |
No. of Pins | 48Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmitting Current | 16mA |
Output Power (dBm) | 4dBm |
Sensitivity dBm | -85dBm |
RF Transceiver Applications | Computer Peripherals & I/O Devices Interactive Entertainment Devices Beacons Personal Area N/W |
Operating Temperature Min | -25°C |
Operating Temperature Max | 75°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
BLE/SOC Rev3 32RAM/256Flash | Rutronik |
Bluetooth, Soc, 2Mbps, 2.483Ghz, Qfn-48 | Newark Electronics |
NORNRF51822-QFAC-R7 QFN48 PACKET 256KB F | Avnet America |
BLUETOOTH, SOC, 2MBPS, 2.483GHZ, QFN-48 | element14 |
QFN48 packet 256kB Flash / 32kB RAM XLR3 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a NRF51822-QFAC-R7?
Additional datasheets, footprints and schematics for NRF51822-QFAC-R7 are listed on our Part Details page. You can also find images and similar parts to NRF51822-QFAC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRF51822-QFAC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF51822-QFAC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRF51822-QFAC-R7 fall under?
The NRF51822-QFAC-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to NRF51822-QFAC-R7 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRF51822-QFAC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NRF51822-QFAC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRF51822-QFAC-R7 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Symmetry Electronics have stock available or on a lead time for NRF51822-QFAC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRF51822-QFAC-R7 often in real-time on the comparison pages.
What if I can't find stock of NRF51822-QFAC-R7?
You can fill out our help required form which you can use to request a quote for NRF51822-QFAC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.