NRF51822-QFAB-R7 Semiconductors - ICs by Nordic Semiconductor

BLUETOOTH SOC 2MBPS 2.483GHZ QFN-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Farnell
Farnell
from US$2.29
198
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.54
306
in stock
Buy Now
Logo for element14
element14
from US$2.90
198
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.57
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Data Rate 2Mbps
RF / IF Modulation GFSK
Frequency Min 2.4GHz
Frequency Max 2.483GHz
Receiving Current 13.4mA
RF IC Case Style QFN
No. of Pins 48Pins
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
Transmitting Current 16mA
Output Power (dBm) 4dBm
Sensitivity dBm -85dBm
RF Transceiver Applications Computer Peripherals & I/O Devices Interactive Entertainment Devices Beacons Personal Area N/W
Operating Temperature Min -25°C
Operating Temperature Max 75°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Bluetooth, Soc, 2Mbps, 2.483Ghz, Qfn-48 | Newark Electronics
BLUETOOTH, SOC, 2MBPS, 2.483GHZ, QFN-48 | element14
SINGLE CHIP BTLE-SOC 128flash | Rutronik
Bluetooth v3.1 (BLE) SMART SOC 2Mbps 3V 48-Pin QFN EP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NRF51822-QFAB-R7?

Additional datasheets, footprints and schematics for NRF51822-QFAB-R7 are listed on our Part Details page. You can also find images and similar parts to NRF51822-QFAB-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NRF51822-QFAB-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF51822-QFAB-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NRF51822-QFAB-R7 fall under?

The NRF51822-QFAB-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to NRF51822-QFAB-R7 when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NRF51822-QFAB-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the NRF51822-QFAB-R7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NRF51822-QFAB-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for NRF51822-QFAB-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NRF51822-QFAB-R7 often in real-time on the comparison pages.

What if I can't find stock of NRF51822-QFAB-R7?

You can fill out our help required form which you can use to request a quote for NRF51822-QFAB-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay