Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
1,670
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
1,734
in stock
|
Buy Now | |
element14
from US$2.20
|
1,670
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$3.17
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.85
|
-
|
Buy Now |
Data Rate | 2Mbps |
---|---|
RF / IF Modulation | GFSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.525GHz |
Receiving Current | 13.5mA |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 3.6V |
Transmitting Current | 11.3mA |
Output Power (dBm) | 0dBm |
Sensitivity dBm | -82dBm |
RF Transceiver Applications | Wireless PC Peripherals Mouse/Keyboard/Remotes 3-in-1 Desktop Bundles Remote Control/VoIP Headset |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Rf Transceiver, 2Mbps, 2.525Ghz, Qfn-20 | Newark Electronics |
RF TRANSCEIVER, 2MBPS, 2.525GHZ, QFN-20 | element14 |
RF Transceiver GFSK 3V 20-Pin QFN EP T/R | Avnet Silica |
SINGLE CHIP 2,4 GHZ TRANSCEIVER | Rutronik |
Single Chip ULP 2.4GHz Tranceiver | Symmetry Electronics |
Where can I find additional details, specifications and documents for a NRF24L01P-R7?
Additional datasheets, footprints and schematics for NRF24L01P-R7 are listed on our Part Details page. You can also find images and similar parts to NRF24L01P-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRF24L01P-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF24L01P-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRF24L01P-R7 fall under?
The NRF24L01P-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to NRF24L01P-R7 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRF24L01P-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NRF24L01P-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRF24L01P-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Rutronik have stock available or on a lead time for NRF24L01P-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRF24L01P-R7 often in real-time on the comparison pages.
What if I can't find stock of NRF24L01P-R7?
You can fill out our help required form which you can use to request a quote for NRF24L01P-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.