Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$95.18
|
1
in stock
|
Buy Now | |
element14
from US$95.77
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$96.20
|
134
in stock
|
Buy Now | |
Farnell
from US$89.30
|
131
in stock
|
Buy Now | |
Symmetry Electronics
from US$89.00
|
47
in stock
|
Buy Now | |
Glyn
from US$92.50
|
12
in stock
|
Buy Now | |
Avnet America
from US$89.00
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
5
in stock
|
Buy Now | |
Avnet Asia
-
|
2
in stock
|
Buy Now | |
Rutronik
from US$104.22
|
-
|
Buy Now | |
Distrelec
from US$124.15
|
-
|
Buy Now |
Variable power supply voltage ranging from 0.8 V to 5.0 V (software configurable) |
Maximum 1 A current measurement |
Accurate measurement down to approximately 200 nA |
Resolution down to 0.2 µA |
100 kS/s sampling speed |
Automatic switching between five current measurement ranges ensuring optimal resolution |
Measurement accuracy better than ±20 % (average currents measurement) |
8 pin digital port for digital tracing |
USB communication, enabling simple porting to other applications |
Desktop application for measurement analysis |
Real-time current measurement display |
POWER PROFILER KIT II | element14 |
Power Profiler Kit Ii Rohs Compliant: Yes |Nordic Semiconductor NRF-PPK2 | Newark Electronics |
Power Profiler Kit II Current Monitor Development Tool | Avnet America |
Power Profiler Kit II,PPK2 | RS |
nRF Power Profiler Kit 2 | Rutronik |
Nordic Semiconductor PPK2 Power Supply and Measurement Board for Nordic Development Kits | Distrelec |
Where can I find additional details, specifications and documents for a NRF-PPK2?
Additional datasheets, footprints and schematics for NRF-PPK2 are listed on our Part Details page. You can also find images and similar parts to NRF-PPK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRF-PPK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF-PPK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRF-PPK2 fall under?
The NRF-PPK2 is listed under nRF Tools.
Can I view similar or alternative parts?
You can view similar parts to NRF-PPK2 when available in the nRF Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRF-PPK2 you can contact the distributor directly for product support, shipping queries etc.
Is the NRF-PPK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRF-PPK2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Symmetry Electronics and Glyn have stock available or on a lead time for NRF-PPK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRF-PPK2 often in real-time on the comparison pages.
What if I can't find stock of NRF-PPK2?
You can fill out our help required form which you can use to request a quote for NRF-PPK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.