Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.10
No. of Outputs | 3 Output, 3Outputs |
---|---|
Power Rating (Covection Cooling) | 45W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 9A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 4A |
Output Voltage - Output 3 | -12V |
Output Current - Output 3 | 700mA |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | CSA 60601 UL 60601 |
Height | 28mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 101.6mm |
Output Power | 45W |
Output Power Max | 45W |
Power Rating | 45W |
Width | 50.8mm |
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 45W | element14 |
Power Supply,Switch Mode,+5V,+12V,-12V | RS |
Ac/Dc Open Frame Power Supply, Medical, Fixed, 45W, 5V, 9A, 12V, 4A, -12V, 700Ma Rohs Compliant: Yes |Artesyn Embedded Technologies NPT42-M | Newark Electronics |
Where can I find additional details, specifications and documents for a NPT42-M?
Additional datasheets, footprints and schematics for NPT42-M are listed on our Part Details page. You can also find images and similar parts to NPT42-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPT42-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPT42-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPT42-M fall under?
The NPT42-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NPT42-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPT42-M you can contact the distributor directly for product support, shipping queries etc.
Is the NPT42-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPT42-M have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for NPT42-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPT42-M often in real-time on the comparison pages.
What if I can't find stock of NPT42-M?
You can fill out our help required form which you can use to request a quote for NPT42-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.