NPS64-M Power Supplies by Artesyn Technologies

POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.66

Distributor Stock
Logo for RS
RS
from US$30.72
10
in stock
Buy Now
Logo for Sager
Sager
from US$25.59
58
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$26.20
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$24.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$23.66
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Power Rating (Convection Cooling) 60W
Input Voltage VAC 90V AC to 264V AC
Output Current - Output 1 4A
RoHS Compliant Yes

Alternative Descriptions

Power Supply Switch Mode Medical 15V 60W | RS
Power Supply, Ac-Dc, Medical, 15V, 4A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NPS64-M?

Additional datasheets, footprints and schematics for NPS64-M are listed on our Part Details page. You can also find images and similar parts to NPS64-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NPS64-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPS64-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NPS64-M fall under?

The NPS64-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NPS64-M when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NPS64-M you can contact the distributor directly for product support, shipping queries etc.

Is the NPS64-M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NPS64-M have stock available?

Authorised distributors including Sager, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for NPS64-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NPS64-M often in real-time on the comparison pages.

What if I can't find stock of NPS64-M?

You can fill out our help required form which you can use to request a quote for NPS64-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay