Status: | Unknown |
---|---|
Series: | NP Series |
RoHS: | Unknown |
Prices starting from US$16.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.94
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$39.42
|
996
in stock
|
Buy Now | |
RS Americas
from US$36.91
|
490
in stock
|
Buy Now | |
Farnell
from US$37.29
|
381
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.04
|
373
in stock
|
Buy Now | |
Schukat Electronic
from US$16.05
|
361
in stock
|
Buy Now | |
Distrelec
from US$36.47
|
261
in stock
|
Buy Now | |
Rapid Electronics
from US$19.29
|
28
in stock
|
Buy Now | |
Sager
from US$18.82
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
56
in stock
|
Buy Now |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 7Ah |
Battery Size Code | - |
Battery Terminals | Quick Connect |
External Diameter | - |
External Height | 97.5mm |
External Width | 65mm |
External Depth | 151mm |
Weight | 2.65kg |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | NP Series |
SVHC | No SVHC (15-Jan-2018) |
Charge Current Max | 1.75A |
Cyclic Charge Voltage Max | 15V |
Cyclic Charge Voltage Min | 14.4V |
Depth | 65mm |
External Length / Height | 97.5mm |
Height Max | 97.5mm |
Output Voltage | 12V |
Standby Charge Voltage | 13.8V |
BATTERY,LEAD ACID,7AH,12V | Farnell |
Re-battery: acid-lead | Transfer Multisort Elektronik |
Lead-Acid Rech. Battery 12V 7Ah VdS | Schukat Electronic |
Yuasa Rechargeable Battery, Lead-Acid, 12V, 7Ah, Blade Terminal, 4.8 mm | Distrelec |
NP Pb acid rechargeable battery,12V 7Ah | RS |
Yuasa NP Series NP7-12 Valve Regulated Lead-Acid Battery SLA 12V 7.0Ah | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 7Ah |
Battery Terminals | Quick Connect |
External Height | 100mm |
External Width | 65mm |
Weight | 2.2kg |
RoHS Compliant | NA |
Lead Acid Battery, 12V, 7Ah | Newark Electronics |
Battery, Rechargeable, Rectangular, Lead Acid,12VDC,1.3Ah, Quick Disconnect:0.187,LC | EnerSys NP7-12 | RS Americas |
Rechargeable Battery Lead Acid Rectangular 12V 7Ah Quick Connect | Avnet Abacus |
Where can I find additional details, specifications and documents for a NP7-12?
Additional datasheets, footprints and schematics for NP7-12 are listed on our Part Details page. You can also find images and similar parts to NP7-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NP7-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NP7-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NP7-12 fall under?
The NP7-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to NP7-12 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NP7-12 you can contact the distributor directly for product support, shipping queries etc.
Is the NP7-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NP7-12 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for NP7-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NP7-12 often in real-time on the comparison pages.
What if I can't find stock of NP7-12?
You can fill out our help required form which you can use to request a quote for NP7-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.