Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Dielectric Type | Niobium Oxide |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2312 | Newark Electronics |
CAPACITOR, 33uF 6.3V W CASE | element14 |
Niobium Oxide Capacitor, 33 uF, 6.3 V, ± 20%, 250 mohm, 125 °C, 2312 [6032 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOSW336M006R0250?
Additional datasheets, footprints and schematics for NOSW336M006R0250 are listed on our Part Details page. You can also find images and similar parts to NOSW336M006R0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSW336M006R0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSW336M006R0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSW336M006R0250 fall under?
The NOSW336M006R0250 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to NOSW336M006R0250 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSW336M006R0250 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSW336M006R0250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOSW336M006R0250 have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for NOSW336M006R0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSW336M006R0250 often in real-time on the comparison pages.
What if I can't find stock of NOSW336M006R0250?
You can fill out our help required form which you can use to request a quote for NOSW336M006R0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.