Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Compliant |
Capacitance | 680µF |
---|---|
Voltage Rating | 2.5V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.06ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Niobium Oxide Capacitors 2.5V 680uF 20% | Rapid Electronics |
Special Capacitor, Polarized, Niobium, 2.5V, 20% +Tol, 20% -Tol, 680Uf, Surface Mount, 2917 Rohs Compliant: Yes |Kyocera Avx NOSE687M002R0060 | Newark Electronics |
CAPACITOR, 680uF 2.5V E CASE | element14 |
Where can I find additional details, specifications and documents for a NOSE687M002R0060.?
Additional datasheets, footprints and schematics for NOSE687M002R0060. are listed on our Part Details page. You can also find images and similar parts to NOSE687M002R0060. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSE687M002R0060. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSE687M002R0060. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSE687M002R0060. fall under?
The NOSE687M002R0060. is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSE687M002R0060. when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSE687M002R0060. you can contact the distributor directly for product support, shipping queries etc.
Is the NOSE687M002R0060. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOSE687M002R0060. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for NOSE687M002R0060..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSE687M002R0060. often in real-time on the comparison pages.
What if I can't find stock of NOSE687M002R0060.?
You can fill out our help required form which you can use to request a quote for NOSE687M002R0060. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.