Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Compliant |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.08ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
External Depth | 4.1mm |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2717, Full Reel | Newark Electronics |
Niobium Oxide Capacitor, 330 uF, 6.3 V, ± 20%, 80 mohm, 125 °C, 2917 [7343 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOSE337M006R0080.?
Additional datasheets, footprints and schematics for NOSE337M006R0080. are listed on our Part Details page. You can also find images and similar parts to NOSE337M006R0080. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSE337M006R0080. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSE337M006R0080. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSE337M006R0080. fall under?
The NOSE337M006R0080. is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSE337M006R0080. when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSE337M006R0080. you can contact the distributor directly for product support, shipping queries etc.
Is the NOSE337M006R0080. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOSE337M006R0080. have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NOSE337M006R0080..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSE337M006R0080. often in real-time on the comparison pages.
What if I can't find stock of NOSE337M006R0080.?
You can fill out our help required form which you can use to request a quote for NOSE337M006R0080. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.