Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Capacitor Case Style | 2312 [6032 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
CAP, 47µF, 6.3V, 20%, 2312, SMD | Farnell |
Cap, 47Μf, 6.3V, 20%, 2312, Smd | Newark Electronics |
Niobium Oxide Capacitor, 47 uF, 6.3 V, ± 20%, 300 mohm, 125 °C, 2312 [6032 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOSC476M006R0300?
Additional datasheets, footprints and schematics for NOSC476M006R0300 are listed on our Part Details page. You can also find images and similar parts to NOSC476M006R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSC476M006R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSC476M006R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSC476M006R0300 fall under?
The NOSC476M006R0300 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSC476M006R0300 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSC476M006R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSC476M006R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSC476M006R0300 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Avnet Asia have stock available or on a lead time for NOSC476M006R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSC476M006R0300 often in real-time on the comparison pages.
What if I can't find stock of NOSC476M006R0300?
You can fill out our help required form which you can use to request a quote for NOSC476M006R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.