Status: | Unknown |
---|---|
Series: | OxiCap Series |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Voltage Rating | 4V |
Product Range | OxiCap Series |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitance Tolerance | ± 20% |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 150Uf, 4V, 20%, 2312 | Newark Electronics |
Niobium Oxide Capacitor, 150 uF, 4 V, ± 20%, 150 mohm, 125 °C, 2312 [6032 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOSC157M004R0150?
Additional datasheets, footprints and schematics for NOSC157M004R0150 are listed on our Part Details page. You can also find images and similar parts to NOSC157M004R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSC157M004R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSC157M004R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSC157M004R0150 fall under?
The NOSC157M004R0150 is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSC157M004R0150 when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSC157M004R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSC157M004R0150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOSC157M004R0150 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for NOSC157M004R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSC157M004R0150 often in real-time on the comparison pages.
What if I can't find stock of NOSC157M004R0150?
You can fill out our help required form which you can use to request a quote for NOSC157M004R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.