NOSC107M002R0150 Capacitors by KYOCERA AVX

CAPACITOR NIOBIUM OXIDE 100UF 2.5V, 20%, 2312

Status: Unknown
Series: OxiCap NOS Low ESR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 2.5V
Product Range OxiCap NOS Low ESR Series
Operating Temperature Max 125°C
ESR 0.15ohm
Capacitor Case Style 2312 [6032 Metric]
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312 | Newark Electronics
Niobium Oxide Capacitor, 100 uF, 2.5 V, ± 20%, 150 mohm, 125 °C, 2312 [6032 Metric] | Avnet America
Niobium Oxide Capacitor, 100 uF, 2.5 V, � 20%, 150 mohm, 125 �C, 2312 [6032 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NOSC107M002R0150?

Additional datasheets, footprints and schematics for NOSC107M002R0150 are listed on our Part Details page. You can also find images and similar parts to NOSC107M002R0150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NOSC107M002R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSC107M002R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NOSC107M002R0150 fall under?

The NOSC107M002R0150 is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.

Can I view similar or alternative parts?

You can view similar parts to NOSC107M002R0150 when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NOSC107M002R0150 you can contact the distributor directly for product support, shipping queries etc.

Is the NOSC107M002R0150 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NOSC107M002R0150 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for NOSC107M002R0150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NOSC107M002R0150 often in real-time on the comparison pages.

What if I can't find stock of NOSC107M002R0150?

You can fill out our help required form which you can use to request a quote for NOSC107M002R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay