Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 4V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210 | Newark Electronics |
Niobium Oxide Capacitor, 47 uF, 4 V, ± 20%, 500 mohm, 125 °C, 1210 [3528 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOSB476M004R0500?
Additional datasheets, footprints and schematics for NOSB476M004R0500 are listed on our Part Details page. You can also find images and similar parts to NOSB476M004R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSB476M004R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSB476M004R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSB476M004R0500 fall under?
The NOSB476M004R0500 is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSB476M004R0500 when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSB476M004R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSB476M004R0500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOSB476M004R0500 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for NOSB476M004R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSB476M004R0500 often in real-time on the comparison pages.
What if I can't find stock of NOSB476M004R0500?
You can fill out our help required form which you can use to request a quote for NOSB476M004R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.