Status: | Unknown |
---|---|
Series: | OxiCap NOS Low ESR Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOS Low ESR Series |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Capacitor Case Style | 1206 [3216 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Niobium Oxide 10Uf, 6.3V, 20%, 1206 | Newark Electronics |
Niobium Oxide Capacitor, 10 uF, 6.3 V, ± 20%, 2000 mohm, 125 °C, 1206 [3216 Metric] | Avnet America |
CAP, 10µF, 6.3V, 20%, 1206, SMD | Farnell |
Niobium Oxide Capacitor, 10 uF, 6.3 V, � 20%, 2000 mohm, 125 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOSA106M006R2000?
Additional datasheets, footprints and schematics for NOSA106M006R2000 are listed on our Part Details page. You can also find images and similar parts to NOSA106M006R2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOSA106M006R2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOSA106M006R2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOSA106M006R2000 fall under?
The NOSA106M006R2000 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOSA106M006R2000 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOSA106M006R2000 you can contact the distributor directly for product support, shipping queries etc.
Is the NOSA106M006R2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOSA106M006R2000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for NOSA106M006R2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOSA106M006R2000 often in real-time on the comparison pages.
What if I can't find stock of NOSA106M006R2000?
You can fill out our help required form which you can use to request a quote for NOSA106M006R2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.