Status: | Unknown |
---|---|
Series: | OxiCap NOM Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOM Series |
Operating Temperature Max | 125°C |
ESR | 0.035ohm |
Capacitor Case Style | 2917 [7343 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
CAP, 330µF, 6.3V, 20%, 2917, SMD | Farnell |
Capacitor Niobium Oxide 330Uf 6.3V, 20%, 2717 | Newark Electronics |
Niobium Oxide Capacitor, 330 uF, 6.3 V, ± 20%, 35 mohm, 125 °C, 2917 [7343 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOME337M006R0035?
Additional datasheets, footprints and schematics for NOME337M006R0035 are listed on our Part Details page. You can also find images and similar parts to NOME337M006R0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOME337M006R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOME337M006R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOME337M006R0035 fall under?
The NOME337M006R0035 is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOME337M006R0035 when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOME337M006R0035 you can contact the distributor directly for product support, shipping queries etc.
Is the NOME337M006R0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOME337M006R0035 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NOME337M006R0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOME337M006R0035 often in real-time on the comparison pages.
What if I can't find stock of NOME337M006R0035?
You can fill out our help required form which you can use to request a quote for NOME337M006R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.