Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Compliant |
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 0.3ohm |
Capacitor Case Style | 2924 [7361 Metric] |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 1000Uf, 4V, 20%, 2924, Full Reel | Newark Electronics |
Niobium Oxide Capacitor, 1000 uF, 4 V, ± 20%, 300 mohm, 105 °C, 2924 [7361 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOJV108M004RWJ?
Additional datasheets, footprints and schematics for NOJV108M004RWJ are listed on our Part Details page. You can also find images and similar parts to NOJV108M004RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJV108M004RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJV108M004RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJV108M004RWJ fall under?
The NOJV108M004RWJ is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJV108M004RWJ when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJV108M004RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJV108M004RWJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOJV108M004RWJ have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for NOJV108M004RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJV108M004RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJV108M004RWJ?
You can fill out our help required form which you can use to request a quote for NOJV108M004RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.