Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Compliant |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 2.7ohm |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitance Tolerance | ± 20% |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206 | Newark Electronics |
CAP, 6.8µF, 6.3V, 20%, 1206, SMD | element14 |
Niobium Oxide Capacitor, 6.8 uF, 6.3 V, ± 20%, 2700 mohm, 105 °C, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOJS685M006RWJ?
Additional datasheets, footprints and schematics for NOJS685M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJS685M006RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJS685M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJS685M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJS685M006RWJ fall under?
The NOJS685M006RWJ is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJS685M006RWJ when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJS685M006RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJS685M006RWJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOJS685M006RWJ have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for NOJS685M006RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJS685M006RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJS685M006RWJ?
You can fill out our help required form which you can use to request a quote for NOJS685M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.