NOJE337M006RWJ Capacitors by KYOCERA AVX

CAP 330µF 6.3V 20% 2917 SMD

Status: Unknown
Series: OxiCap NOJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Niobium Oxide Capacitor

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Farnell
Farnell
from US$1.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
-
Buy Now
Logo for element14
element14
from US$1.18
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 6.3V
Product Range OxiCap NOJ Series
Operating Temperature Max 105°C
ESR 0.3ohm
Capacitor Case Style 2917 [7343 Metric]
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Mounting SMD
Capacitor Terminals SMD
External Depth 4.1mm
External Length / Height 7.3mm
External Width 4.3mm
Height 7.3mm
No. of Pins 2Pins
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +105°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 6.3V

Alternative Descriptions

Cap, 330Μf, 6.3V, 20%, 2917, Smd | Newark Electronics
CAP, 330µF, 6.3V, 20%, 2917, SMD | element14
Niobium Oxide Capacitor, 330 uF, 6.3 V, ± 20%, 300 mohm, 105 °C, 2917 [7343 Metric] | Avnet America
Niobium Oxide Capacitor, 330 uF, 6.3 V, � 20%, 300 mohm, 105 �C, 2917 [7343 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NOJE337M006RWJ?

Additional datasheets, footprints and schematics for NOJE337M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJE337M006RWJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NOJE337M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJE337M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NOJE337M006RWJ fall under?

The NOJE337M006RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.

Can I view similar or alternative parts?

You can view similar parts to NOJE337M006RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NOJE337M006RWJ you can contact the distributor directly for product support, shipping queries etc.

Is the NOJE337M006RWJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NOJE337M006RWJ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NOJE337M006RWJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NOJE337M006RWJ often in real-time on the comparison pages.

What if I can't find stock of NOJE337M006RWJ?

You can fill out our help required form which you can use to request a quote for NOJE337M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay