Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Operating Temperature Max | 105°C |
ESR | 0.5ohm |
Capacitor Case Style | 2312 [6032 Metric] |
Automotive Qualification Standard | AEC-Q200 |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312, Full Reel | Newark Electronics |
NOJ Series 2412 68 uF ▒20 % 6.3 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 68 uF, 6.3 V, ± 20%, 500 mohm, 105 °C, 2312 [6032 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a NOJC686M006RWJ.?
Additional datasheets, footprints and schematics for NOJC686M006RWJ. are listed on our Part Details page. You can also find images and similar parts to NOJC686M006RWJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJC686M006RWJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJC686M006RWJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJC686M006RWJ. fall under?
The NOJC686M006RWJ. is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJC686M006RWJ. when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJC686M006RWJ. you can contact the distributor directly for product support, shipping queries etc.
Is the NOJC686M006RWJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOJC686M006RWJ. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NOJC686M006RWJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJC686M006RWJ. often in real-time on the comparison pages.
What if I can't find stock of NOJC686M006RWJ.?
You can fill out our help required form which you can use to request a quote for NOJC686M006RWJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.