NOJC336M010RWJ Capacitors by KYOCERA AVX

CAPACITOR NIOBIUM OXIDE 33UF, 10V, 20%, 2312

Status: Unknown
Series: AEC-Q200 OxiCap NOJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Newark
Newark
from US$0.26
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.25
20
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 10V
Product Range AEC-Q200 OxiCap NOJ Series
Operating Temperature Max 105°C
ESR 0.5ohm
Capacitor Case Style 2312 [6032 Metric]
External Depth 2.6mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Niobium Oxide 33Uf, 10V, 20%, 2312 | Newark Electronics
NOJ Series 2412 33 uF ▒20 % 10 V Surface Mount Niobium Oxide Capacitor | Future Electronics
Niobium Oxide Capacitor, 33 uF, 10 V, ± 20%, 500 mohm, 105 °C, 2312 [6032 Metric] | Avnet America
Niobium Oxide Capacitor, 33 uF, 10 V, � 20%, 500 mohm, 105 �C, 2312 [6032 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NOJC336M010RWJ?

Additional datasheets, footprints and schematics for NOJC336M010RWJ are listed on our Part Details page. You can also find images and similar parts to NOJC336M010RWJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NOJC336M010RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJC336M010RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NOJC336M010RWJ fall under?

The NOJC336M010RWJ is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.

Can I view similar or alternative parts?

You can view similar parts to NOJC336M010RWJ when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NOJC336M010RWJ you can contact the distributor directly for product support, shipping queries etc.

Is the NOJC336M010RWJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NOJC336M010RWJ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for NOJC336M010RWJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NOJC336M010RWJ often in real-time on the comparison pages.

What if I can't find stock of NOJC336M010RWJ?

You can fill out our help required form which you can use to request a quote for NOJC336M010RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay