Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.35
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 0.4ohm |
Capacitor Case Style | 2312 [6032 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Height | 6mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 4V |
Cap, 100Μf, 4V, 20%, 2312, Smd | Newark Electronics |
NOJ Series 2412 100 uF ▒20 % 4 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 100 uF, 4 V, ± 20%, 400 mohm, 105 °C, 2312 [6032 Metric] | Avnet America |
Capacitor, 100 uF, 4 V @ +85 C, 5.2 V at +85C, +/- 20%, C, 0.4 Ohms (Max.) | AVX NOJC107M004RWJ | RS Americas |
CAP, 100µF, 4V, 20%, 2312, SMD | element14 |
Niobium Oxide Capacitor, 100 uF, 4 V, � 20%, 400 mohm, 105 �C, 2312 [6032 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJC107M004RWJ?
Additional datasheets, footprints and schematics for NOJC107M004RWJ are listed on our Part Details page. You can also find images and similar parts to NOJC107M004RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJC107M004RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJC107M004RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJC107M004RWJ fall under?
The NOJC107M004RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJC107M004RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJC107M004RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJC107M004RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJC107M004RWJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NOJC107M004RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJC107M004RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJC107M004RWJ?
You can fill out our help required form which you can use to request a quote for NOJC107M004RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.