Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 1.5ohm |
Capacitor Case Style | 1210 [3225 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Oxicap Rohs Compliant: Yes |Kyocera Avx NOJB686M006RWJ | Newark Electronics |
Niobium Oxide Capacitor, 68 uF, 6.3 V, ± 20%, 1500 mohm, 105 °C, 1210 [3528 Metric] | Avnet America |
CAP, 68µF, 6.3V, 20%, 1210, SMD | element14 |
Where can I find additional details, specifications and documents for a NOJB686M006RWJ?
Additional datasheets, footprints and schematics for NOJB686M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJB686M006RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJB686M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJB686M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJB686M006RWJ fall under?
The NOJB686M006RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJB686M006RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJB686M006RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJB686M006RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJB686M006RWJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NOJB686M006RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJB686M006RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJB686M006RWJ?
You can fill out our help required form which you can use to request a quote for NOJB686M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.