Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
862
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
862
in stock
|
Buy Now | |
element14
from US$0.23
|
862
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 1.8ohm |
Capacitor Case Style | 1210 [3225 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Capacitor, Niobium Oxide, Cap 22 uF, Tol 20%,10 VDC, SMT, 3528-21 | AVX NOJB226M010RWJ | RS Americas |
Cap, 22Μf, 10V, 20%, 1210, Smd | Newark Electronics |
CAP, 22µF, 10V, 20%, 1210, SMD | element14 |
NOJ Series 1411 22 uF ▒20 % 10 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 22 uF, 10 V, ± 20%, 1800 mohm, 105 °C, 1210 [3528 Metric] | Avnet America |
22UF 10V 20% B | TTI Europe |
Niobium Oxide Capacitor, 22 uF, 10 V, � 20%, 1800 mohm, 105 �C, 1210 [3528 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJB226M010RWJ?
Additional datasheets, footprints and schematics for NOJB226M010RWJ are listed on our Part Details page. You can also find images and similar parts to NOJB226M010RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJB226M010RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJB226M010RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJB226M010RWJ fall under?
The NOJB226M010RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJB226M010RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJB226M010RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJB226M010RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJB226M010RWJ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NOJB226M010RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJB226M010RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJB226M010RWJ?
You can fill out our help required form which you can use to request a quote for NOJB226M010RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.