Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,120
in stock
|
Buy Now | |
element14
from US$0.14
|
2,120
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 1.9ohm |
Capacitor Case Style | 1210 [3225 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Height | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Cap, 22Μf, 6.3V, 20%, 1210, Smd | Newark Electronics |
CAP, 22µF, 6.3V, 20%, 1210, SMD | element14 |
NOJ Series 1411 22 uF ▒20 % 6.3 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 22 uF, 6.3 V, ± 20%, 1900 mohm, 105 °C, 1210 [3528 Metric] | Avnet America |
Capacitor, 22 uF, 6.3 V @ 85 C, 8 V @ 85 C, +/- 20%, B, 0.209 A @ 100 KHz, 85C | AVX NOJB226M006RWJ | RS Americas |
Niobium Oxide Capacitor, 22 uF, 6.3 V, � 20%, 1900 mohm, 105 �C, 1210 [3528 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJB226M006RWJ?
Additional datasheets, footprints and schematics for NOJB226M006RWJ are listed on our Part Details page. You can also find images and similar parts to NOJB226M006RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJB226M006RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJB226M006RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJB226M006RWJ fall under?
The NOJB226M006RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJB226M006RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJB226M006RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJB226M006RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJB226M006RWJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NOJB226M006RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJB226M006RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJB226M006RWJ?
You can fill out our help required form which you can use to request a quote for NOJB226M006RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.