Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,126
in stock
|
Buy Now | |
element14
from US$0.19
|
2,126
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,126
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 3.1ohm |
Capacitor Case Style | 1206 [3216 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Cap, 4.7Μf, 10V, 20%, 1206, Smd | Newark Electronics |
CAP, 4.7µF, 10V, 20%, 1206, SMD | element14 |
NOJ Series 1206 4.7 uF ▒20 % 10 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Capacitor Niobium 1206 4.7uF 20% 10Vdc | RS |
NB 4,7uF 10V 20% Case A NIOB | Rutronik |
Niobium Oxide Capacitor, 4.7 uF, 10 V, ± 20%, 3100 mohm, 105 °C, 1206 [3216 Metric] | Avnet America |
Niobium Oxide Capacitor, 4.7 uF, 10 V, � 20%, 3100 mohm, 105 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJA475M010RWJ?
Additional datasheets, footprints and schematics for NOJA475M010RWJ are listed on our Part Details page. You can also find images and similar parts to NOJA475M010RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJA475M010RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJA475M010RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJA475M010RWJ fall under?
The NOJA475M010RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJA475M010RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJA475M010RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJA475M010RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJA475M010RWJ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NOJA475M010RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJA475M010RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJA475M010RWJ?
You can fill out our help required form which you can use to request a quote for NOJA475M010RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.