Status: | Unknown |
---|---|
Series: | AEC-Q200 OxiCap NOJ Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 2.5V |
Product Range | AEC-Q200 OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 1.7ohm |
Capacitor Case Style | 1206 [3216 Metric] |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206, Full Reel | Newark Electronics |
Niobium Oxide Capacitor, 33 uF, 2.5 V, ± 20%, 1700 mohm, 105 °C, 1206 [3216 Metric] | Avnet America |
Niobium Oxide Capacitor, 33 uF, 2.5 V, � 20%, 1700 mohm, 105 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJA336M002RWJ?
Additional datasheets, footprints and schematics for NOJA336M002RWJ are listed on our Part Details page. You can also find images and similar parts to NOJA336M002RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJA336M002RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJA336M002RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJA336M002RWJ fall under?
The NOJA336M002RWJ is listed under Passive Components > Capacitors > Niobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJA336M002RWJ when available in the Niobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJA336M002RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJA336M002RWJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NOJA336M002RWJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for NOJA336M002RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJA336M002RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJA336M002RWJ?
You can fill out our help required form which you can use to request a quote for NOJA336M002RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.