Status: | Unknown |
---|---|
Series: | OxiCap NOJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
36,325
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
1,743
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
840
in stock
|
Buy Now | |
element14
from US$0.12
|
840
in stock
|
Buy Now | |
Farnell
from US$0.12
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
410
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Product Range | OxiCap NOJ Series |
Operating Temperature Max | 105°C |
ESR | 2.2ohm |
Capacitor Case Style | 1206 [3216 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Height | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Capacitor Niobium 1206 10uF 20% 10Vdc | RS |
Capacitor, Niobium Oxide, Cap 10 uF, Tol 20%,10 VDC, SMT, 3216-18 | AVX NOJA106M010RWJ | RS Americas |
Cap, 10Μf, 10V, 20%, 1206, Smd | Newark Electronics |
CAP, 10µF, 10V, 20%, 1206, SMD | element14 |
NOJ Series 1206 10 uF ▒20 % 10 V Surface Mount Niobium Oxide Capacitor | Future Electronics |
Niobium Oxide Capacitor, 10 uF, 10 V, ± 20%, 2200 mohm, 105 °C, 1206 [3216 Metric] | Avnet America |
10UF 10V 20% A | TTI Europe |
Niobium Oxide Capacitor, 10 uF, 10 V, � 20%, 2200 mohm, 105 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NOJA106M010RWJ?
Additional datasheets, footprints and schematics for NOJA106M010RWJ are listed on our Part Details page. You can also find images and similar parts to NOJA106M010RWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOJA106M010RWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOJA106M010RWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOJA106M010RWJ fall under?
The NOJA106M010RWJ is listed under Electronic & Electrical Components > Capacitors > Nobium Oxide Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NOJA106M010RWJ when available in the Nobium Oxide Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOJA106M010RWJ you can contact the distributor directly for product support, shipping queries etc.
Is the NOJA106M010RWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOJA106M010RWJ have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for NOJA106M010RWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOJA106M010RWJ often in real-time on the comparison pages.
What if I can't find stock of NOJA106M010RWJ?
You can fill out our help required form which you can use to request a quote for NOJA106M010RWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.