Status: | Unknown |
---|---|
Series: | Opticalcon Advanced |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Conrad |
22
units
|
Buy Now |
![]() |
RS Americas |
8
units
|
Buy Now |
![]() |
Heilind Electronics |
3
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1
units
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Onlinecomponents.com |
-
|
Buy Now |
![]() |
Electro Sonic |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | - |
Product Range | Opticalcon Advanced |
SVHC | No SVHC (27-Jun-2018) |
NO4FDW-A | Elfaro |
Additional technical information: 4-channel | Conrad |
Audio/Video Connectors, QUAD Chassis, Black, IP65, 4 LC, opticalCON Series | RS Americas |
Chassis connector black chromium plating front panel mount IP65 ingress protection in mated condition with SCDP- | Heilind Electronics |
OPT. CHASSIS CON. QUAD ADV | Transfer Multisort Elektronik |
Fibre Optic Connector, Lc, Ip65, Panel | Newark Electronics |
FIBRE OPTIC CONNECTOR, LC, IP65, PANEL | Farnell |
opticalCON QUAD Chas sis, Blk, IP 65 | Mouser Electronics |
opticalCON QUAD Chassis Connector - Chassis connector - black chromium plating - front panel mount - IP65 ingress protection in mated condition with SCDP-*. | Onlinecomponents.com |
Where can I find additional details, specifications and documents for a NO4FDW-A?
Additional datasheets, footprints and schematics for NO4FDW-A are listed on our Part Details page. You can also find images and similar parts to NO4FDW-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NO4FDW-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NO4FDW-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NO4FDW-A fall under?
The NO4FDW-A is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to NO4FDW-A when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NO4FDW-A you can contact the distributor directly for product support, shipping queries etc.
Is the NO4FDW-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NO4FDW-A have stock available?
Authorised distributors including Conrad, RS Americas, Heilind Electronics, Interstate Connecting Components and Transfer Multisort Elektronik have stock available or on a lead time for NO4FDW-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NO4FDW-A often in real-time on the comparison pages.
What if I can't find stock of NO4FDW-A?
You can fill out our help required form which you can use to request a quote for NO4FDW-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.