Status: | Unknown |
---|---|
Series: | OpticalCon Series |
RoHS: | Unknown |
Prices starting from US$62.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$104.66
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$68.67
|
49
in stock
|
Buy Now | |
Conrad
from US$117.72
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$124.86
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$124.86
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$62.01
|
-
|
Buy Now | |
RS Americas
from US$134.29
|
-
|
Buy Now | |
element14
from US$119.70
|
-
|
Buy Now | |
Farnell
from US$106.80
|
-
|
Buy Now |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | - |
Connector Body Material | Zinc Body |
Product Range | OpticalCon Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | LC Fibre Optic |
OPTICAL CHASSIS CON. ADV | Transfer Multisort Elektronik |
Panel jack with black chrome coating, 4 solder contacts, 1 LC Duplex implementation connection and 1 earthing contact on the housing (for SMPTE cable shield), waterproof according to IP65, Panel mount from the front.The chassis mounted plug in D-shape of the housing is used as implementation, with which a simple installation is ensured by simply a conventional LC duplex plug on the rear side is inserted. The built-in plug has a automatically driven protective flap with silicone seal, the glass-fiber protects against dirt and dust in not when connected and the proven push-pull locking mechanism for a secure connection. Colored seals for the identification of the faserart are included. This text is machine translated. | Conrad |
OPTICALCON CHASSIS OPTALL | Heilind Electronics |
Fibre Optic Connector, Lc, Singlemode, Multimode, Zinc Body, Opticalcon Series Rohs Compliant: Yes |Neutrik NO2-4FDW-1-A | Newark Electronics |
opticalCON DUO Chassis, black, Gnd, IP 65 | RS Americas |
CONNECTOR, OPTICAL, CON CHASSIS, IP65 | element14 |
Where can I find additional details, specifications and documents for a NO2-4FDW-1-A?
Additional datasheets, footprints and schematics for NO2-4FDW-1-A are listed on our Part Details page. You can also find images and similar parts to NO2-4FDW-1-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NO2-4FDW-1-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NO2-4FDW-1-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NO2-4FDW-1-A fall under?
The NO2-4FDW-1-A is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to NO2-4FDW-1-A when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NO2-4FDW-1-A you can contact the distributor directly for product support, shipping queries etc.
Is the NO2-4FDW-1-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NO2-4FDW-1-A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for NO2-4FDW-1-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NO2-4FDW-1-A often in real-time on the comparison pages.
What if I can't find stock of NO2-4FDW-1-A?
You can fill out our help required form which you can use to request a quote for NO2-4FDW-1-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.