Fibre Optic Connector Type | - |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Material | Zinc diecast (ZnAl4Cu1) |
OPTICALCON DUO CHASSIS OPTALLOY GND, IP 65 RATED | RS Americas |
CONNECTOR, OPTICAL CON CHASSIS | Farnell |
Where can I find additional details, specifications and documents for a NO2-4FDW-1?
Additional datasheets, footprints and schematics for NO2-4FDW-1 are listed on our Part Details page. You can also find images and similar parts to NO2-4FDW-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NO2-4FDW-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NO2-4FDW-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NO2-4FDW-1 fall under?
The NO2-4FDW-1 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to NO2-4FDW-1 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NO2-4FDW-1 you can contact the distributor directly for product support, shipping queries etc.
Is the NO2-4FDW-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NO2-4FDW-1 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for NO2-4FDW-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NO2-4FDW-1 often in real-time on the comparison pages.
What if I can't find stock of NO2-4FDW-1?
You can fill out our help required form which you can use to request a quote for NO2-4FDW-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.