Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 48W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 4A |
Height | 124mm |
RoHS Compliant | Yes |
Power Supply, Linear, 12V | Newark Electronics |
AC/DC Power Supply Single-OUT 12V 4A 48W 12-Pin | Avnet America |
POWER SUPPLY, AC-DC, LINEAR, INPUT 115/230VAC, OUTPUT 12V 4A, 48W | TDK-Lambda NNS30-12 | RS Americas |
Linear Power Supplies 48W 12V 4A | Sager |
Where can I find additional details, specifications and documents for a NNS3012?
Additional datasheets, footprints and schematics for NNS3012 are listed on our Part Details page. You can also find images and similar parts to NNS3012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NNS3012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NNS3012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NNS3012 fall under?
The NNS3012 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NNS3012 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NNS3012 you can contact the distributor directly for product support, shipping queries etc.
Is the NNS3012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NNS3012 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for NNS3012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NNS3012 often in real-time on the comparison pages.
What if I can't find stock of NNS3012?
You can fill out our help required form which you can use to request a quote for NNS3012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.