Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 15W |
Output Voltage - Output 1 | 5VDC |
Output Current - Output 1 | 3A |
RoHS Compliant | Yes |
POWER SUPPLY, AC-DC, LINEAR, INPUT 115/230VAC, OUTPUT 5V 3A, 15W | TDK-Lambda NNS15-5 | RS Americas |
Power Supply, Linear, 5V, 15W | Newark Electronics |
AC/DC Power Supply Single-OUT 5V 3A 15W 12-Pin | Avnet America |
Linear Power Supplies 15W 5V 3A | Sager |
Where can I find additional details, specifications and documents for a NNS15-5?
Additional datasheets, footprints and schematics for NNS15-5 are listed on our Part Details page. You can also find images and similar parts to NNS15-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NNS15-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NNS15-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NNS15-5 fall under?
The NNS15-5 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NNS15-5 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NNS15-5 you can contact the distributor directly for product support, shipping queries etc.
Is the NNS15-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NNS15-5 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for NNS15-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NNS15-5 often in real-time on the comparison pages.
What if I can't find stock of NNS15-5?
You can fill out our help required form which you can use to request a quote for NNS15-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.