Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 1.38" |
---|---|
Height | 3.75" |
Length:- | Newark Electronics |
Where can I find additional details, specifications and documents for a NN901?
Additional datasheets, footprints and schematics for NN901 are listed on our Part Details page. You can also find images and similar parts to NN901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NN901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NN901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NN901 fall under?
The NN901 is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to NN901 when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NN901 you can contact the distributor directly for product support, shipping queries etc.
Is the NN901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NN901 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NN901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NN901 often in real-time on the comparison pages.
What if I can't find stock of NN901?
You can fill out our help required form which you can use to request a quote for NN901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.