Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.58
|
No stock
|
Buy Now |
Length | 150mm |
---|---|
External Diameter | 3mm |
Probe/Pocket Body Material | Nickel Chromium Silicon |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Labfacility Temperature Sensors |
PROBE, THERMOCOUPLE | Farnell |
Where can I find additional details, specifications and documents for a NMI/3X150 (IEC)?
Additional datasheets, footprints and schematics for NMI/3X150 (IEC) are listed on our Part Details page. You can also find images and similar parts to NMI/3X150 (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMI/3X150 (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMI/3X150 (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMI/3X150 (IEC) fall under?
The NMI/3X150 (IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NMI/3X150 (IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMI/3X150 (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the NMI/3X150 (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMI/3X150 (IEC) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NMI/3X150 (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMI/3X150 (IEC) often in real-time on the comparison pages.
What if I can't find stock of NMI/3X150 (IEC)?
You can fill out our help required form which you can use to request a quote for NMI/3X150 (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.