Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Sub 9 Position Plug |
---|---|
Connector Type B | D Sub 9 Position Receptacle |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Color | Beige |
Product Range | - |
6 Ft Null Modem Db9 Male To Female Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a NM9-6MF?
Additional datasheets, footprints and schematics for NM9-6MF are listed on our Part Details page. You can also find images and similar parts to NM9-6MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NM9-6MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NM9-6MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NM9-6MF fall under?
The NM9-6MF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to NM9-6MF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NM9-6MF you can contact the distributor directly for product support, shipping queries etc.
Is the NM9-6MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NM9-6MF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NM9-6MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NM9-6MF often in real-time on the comparison pages.
What if I can't find stock of NM9-6MF?
You can fill out our help required form which you can use to request a quote for NM9-6MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.