Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 8.2µH |
---|---|
Product Range | - |
DC Current Rating | 170mA |
Inductor Construction | Wirewound |
DC Resistance Max | 2ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 35MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
NLV Series 1210 8.2 uH ▒5 % 170 mA 2 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 8.2 uH, 2 Ohm, ± 5%, 35 MHz, 170 mA, 1210 [3225 Metric] | Avnet America |
INDUCTOR, SIGNAL LINE, 8.2UH, 1210 | Farnell |
3.2Mm X 2.5Mm X 2.2Mm, -40 To +105 Degc, 170Ma, 8.2 H, 2/Tape And Reel Rohs Compliant: Yes |Tdk NLV32T-8R2J-PF | Newark Electronics |
Wirewound Inductor, 8.2 uH, 2 Ohm, � 5%, 35 MHz, 170 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLV32T-8R2J-PF?
Additional datasheets, footprints and schematics for NLV32T-8R2J-PF are listed on our Part Details page. You can also find images and similar parts to NLV32T-8R2J-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV32T-8R2J-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV32T-8R2J-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV32T-8R2J-PF fall under?
The NLV32T-8R2J-PF is listed under Passive Components > Inductors > High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV32T-8R2J-PF when available in the High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV32T-8R2J-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLV32T-8R2J-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV32T-8R2J-PF have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NLV32T-8R2J-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV32T-8R2J-PF often in real-time on the comparison pages.
What if I can't find stock of NLV32T-8R2J-PF?
You can fill out our help required form which you can use to request a quote for NLV32T-8R2J-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.