Status: | Unknown |
---|---|
Series: | NLP40 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 40W |
Power Rating (Forced Cooling) | 50W @ 20CFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | NLP40 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA EN IEC UL VDE |
External Depth | 29.21mm |
External Length / Height | 107.95mm |
External Width | 63.5mm |
Frequency Max | 440Hz |
Frequency Min | 47Hz |
Height | 107.95mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 29.21mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Output Current Max | 1.6A |
Output Power Max | 40W |
Peak Output Current | 2.5A |
Power Rating | 40W |
Power Supply Type | Switch Mode |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Width | 63.5mm |
PSU, OPEN FRAME, 1 OUTPUT, 24V, 40W | element14 |
Where can I find additional details, specifications and documents for a NLP40-7624J?
Additional datasheets, footprints and schematics for NLP40-7624J are listed on our Part Details page. You can also find images and similar parts to NLP40-7624J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLP40-7624J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP40-7624J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLP40-7624J fall under?
The NLP40-7624J is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NLP40-7624J when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLP40-7624J you can contact the distributor directly for product support, shipping queries etc.
Is the NLP40-7624J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLP40-7624J have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for NLP40-7624J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLP40-7624J often in real-time on the comparison pages.
What if I can't find stock of NLP40-7624J?
You can fill out our help required form which you can use to request a quote for NLP40-7624J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.