Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 80W |
Power Rating (Forced Cooling) | 110W @ 150LFM |
Input Voltage VAC | 90V AC to 264V AC |
RoHS Compliant | Yes |
Ac-Dc Converter, Open Frame, 1 O/P, 80W, 3.2A, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a NLP110-9624J?
Additional datasheets, footprints and schematics for NLP110-9624J are listed on our Part Details page. You can also find images and similar parts to NLP110-9624J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLP110-9624J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP110-9624J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLP110-9624J fall under?
The NLP110-9624J is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NLP110-9624J when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLP110-9624J you can contact the distributor directly for product support, shipping queries etc.
Is the NLP110-9624J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NLP110-9624J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NLP110-9624J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLP110-9624J often in real-time on the comparison pages.
What if I can't find stock of NLP110-9624J?
You can fill out our help required form which you can use to request a quote for NLP110-9624J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.